Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RES, 1R, 30W, THICK FILM; Resistance:1ohm; Product Range:TRH Series; Power Rating:30W; Resistance Tolerance:± 5%; Resistor Case / Package:-; Voltage Rating:15kV; Resistor Technology:Thick Film; Temperature Coefficient:± 400ppm/°C RoHS Compliant: Yes
| Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TRHP01A1R00J2E | 30AH0079 |
| Product Name | Thick Film Resistor | Res, 1R, 30W, Thick Film; Resistance Ohmite |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Configuration | Single Resistor | |
| Resistance Range | 1 ohms | |
| Tolerance | 5 +/- % | |
| Temperature Coefficient | 400 ±ppm/°C |