Ohmite Manufacturing Co. Composition Resistor TUW5J10RE

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Composition Resistor - TUW5J10RE - Richardson RFPD
Downers Grove, IL, United States
Composition Resistor
TUW5J10RE
Composition Resistor TUW5J10RE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Through Hole Resistors - 273-TUW5J10RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-TUW5J10RE-ND
Through Hole Resistors 273-TUW5J10RE-ND
5W CERAMIC AXL WIREWOUND 5%

5W CERAMIC AXL WIREWOUND 5%

Buy Now Datasheet
Wirewound Resistor, 10Ohm, 5W, 5%; Resistance Ohmite - 64K7212 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10Ohm, 5W, 5%; Resistance Ohmite
64K7212
Wirewound Resistor, 10Ohm, 5W, 5%; Resistance Ohmite 64K7212
WIREWOUND RESISTOR, 10OHM, 5W, 5%; Resistance:10ohm; Product Range:TUW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Wirewound ; Product Diameter:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 10OHM, 5W, 5%; Resistance:10ohm; Product Range:TUW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Wirewound; Product Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TUW5J10RE 273-TUW5J10RE-ND 64K7212
Product Name Composition Resistor Through Hole Resistors Wirewound Resistor, 10Ohm, 5W, 5%; Resistance Ohmite
Technology / Construction Ceramic Composition Wirewound Wirewound
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details