Ohmite Manufacturing Co. Through Hole Resistors TUW10J330E

Description
330 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
330 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TUW10J330E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TUW10J330E-ND
Through Hole Resistors TUW10J330E-ND
330 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound

330 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 330 Ohm, 10W, 5%; Resistance Ohmite - 64K7082 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 330 Ohm, 10W, 5%; Resistance Ohmite
64K7082
Wirewound Resistor, 330 Ohm, 10W, 5%; Resistance Ohmite 64K7082
WIREWOUND RESISTOR, 330 OHM, 10W, 5%; Resistance:330ohm; Product Range:TUW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Wirewound ; Qualification:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 330 OHM, 10W, 5%; Resistance:330ohm; Product Range:TUW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Wirewound; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TUW10J330E-ND 64K7082
Product Name Through Hole Resistors Wirewound Resistor, 330 Ohm, 10W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.1 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details