1 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound
RES, 1 OHM, 5%, 5W, AXIAL, WIREWOUND; Resistance:1ohm; Product Range:TUW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Wirewound
RES, 1 OHM, 5%, 5W, AXIAL, WIREWOUND; Resistance:1ohm; Product Range:TUW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Wirewound
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TUW5J1R0E-ND | 64K7210 |
| Product Name | Through Hole Resistors | Res, 1 Ohm, 5%, 5W, Axial, Wirewound; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded |
| Resistance Range | 1 ohms | 1 ohms |