Ohmite Manufacturing Co. Surface Mount Resistors TKH45P2R00FE-TR

Description
Arcol Ohmite TKH45P2R00FE-TR
Request a Quote Datasheet
Description
Arcol Ohmite TKH45P2R00FE-TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2104692 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2104692
Surface Mount Resistors 2104692
Arcol Ohmite TKH45P2R00FE-TR

Arcol Ohmite TKH45P2R00FE-TR

Supplier's Site
Surface Mount Resistors - 2104694P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2104694P
Surface Mount Resistors 2104694P
Arcol Ohmite TKH45P2R00FE-TR

Arcol Ohmite TKH45P2R00FE-TR

Supplier's Site
Surface Mount Resistors - 2104694 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2104694
Surface Mount Resistors 2104694
Arcol Ohmite TKH45P2R00FE-TR

Arcol Ohmite TKH45P2R00FE-TR

Supplier's Site
Thick Film Resistor - TKH45P2R00FE-TR - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
TKH45P2R00FE-TR
Thick Film Resistor TKH45P2R00FE-TR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chip Resistor - Surface Mount - TKH45P2R00FEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TKH45P2R00FEDKR-ND
Chip Resistor - Surface Mount TKH45P2R00FEDKR-ND
2 Ohms ±1% 45W Chip Resistor PFC10 (TO-126 SMT) Pulse Withstanding Thick Film

2 Ohms ±1% 45W Chip Resistor PFC10 (TO-126 SMT) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TKH45P2R00FETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TKH45P2R00FETR-ND
Chip Resistor - Surface Mount TKH45P2R00FETR-ND
2 Ohms ±1% 45W Chip Resistor PFC10 (TO-126 SMT) Pulse Withstanding Thick Film

2 Ohms ±1% 45W Chip Resistor PFC10 (TO-126 SMT) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TKH45P2R00FECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TKH45P2R00FECT-ND
Chip Resistor - Surface Mount TKH45P2R00FECT-ND
2 Ohms ±1% 45W Chip Resistor PFC10 (TO-126 SMT) Pulse Withstanding Thick Film

2 Ohms ±1% 45W Chip Resistor PFC10 (TO-126 SMT) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 2R, 1%, 45W, To-252, Thick Film; Resistor Case Style Ohmite - 99AC9753 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 1%, 45W, To-252, Thick Film; Resistor Case Style Ohmite
99AC9753
Res, 2R, 1%, 45W, To-252, Thick Film; Resistor Case Style Ohmite 99AC9753
RES, 2R, 1%, 45W, TO-252, THICK FILM; Resistor Case Style:TO-252 (DPAK); Resistance:2ohm; Product Range:TKH Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:45W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 2R, 1%, 45W, TO-252, THICK FILM; Resistor Case Style:TO-252 (DPAK); Resistance:2ohm; Product Range:TKH Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:45W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 2104692 2104694P TKH45P2R00FE-TR TKH45P2R00FEDKR-ND 99AC9753
Product Name Surface Mount Resistors Surface Mount Resistors Thick Film Resistor Chip Resistor - Surface Mount Res, 2R, 1%, 45W, To-252, Thick Film; Resistor Case Style Ohmite
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); To-252 Surface Mount Technology (SMT / SMD); TO-252 PFC10 TO-252 (DPAK)
Standards and Certifications RoHS RoHS RoHS
Resistance Range 2 ohms 2 ohms 2 ohms
Power Rating 45 watts 45 watts 45 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers