Ohmite Manufacturing Co. Through Hole Resistors TUM7J10KE

Description
7 W CERAMIC AXL METLOXIDE 5%
Request a Quote Datasheet
Description
7 W CERAMIC AXL METLOXIDE 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TUM7J10KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TUM7J10KE-ND
Through Hole Resistors TUM7J10KE-ND
7 W CERAMIC AXL METLOXIDE 5%

7 W CERAMIC AXL METLOXIDE 5%

Buy Now Datasheet
Wirewound Resistor, 10Kohm, 7W, 5%; Resistance Ohmite - 64K7039 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10Kohm, 7W, 5%; Resistance Ohmite
64K7039
Wirewound Resistor, 10Kohm, 7W, 5%; Resistance Ohmite 64K7039
WIREWOUND RESISTOR, 10KOHM, 7W, 5%; Resistance:10kohm; Product Range:TUM Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Product Diameter:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 10KOHM, 7W, 5%; Resistance:10kohm; Product Range:TUM Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound; Product Diameter:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TUM7J10KE-ND 64K7039
Product Name Through Hole Resistors Wirewound Resistor, 10Kohm, 7W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details