Ohmite Manufacturing Co. Through Hole Resistors TWM3J47RE

Description
47 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
47 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TWM3J47RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TWM3J47RE-ND
Through Hole Resistors TWM3J47RE-ND
47 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

47 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Resistor, Power, 47 Ohm, 3W, 5%; Resistance Ohmite - 64K7564 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 47 Ohm, 3W, 5%; Resistance Ohmite
64K7564
Resistor, Power, 47 Ohm, 3W, 5%; Resistance Ohmite 64K7564
RESISTOR, POWER, 47 OHM, 3W, 5%; Resistance:47ohm; Product Range:TWM Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Product Diameter:- RoHS Compliant: Yes

RESISTOR, POWER, 47 OHM, 3W, 5%; Resistance:47ohm; Product Range:TWM Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Product Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TWM3J47RE-ND 64K7564
Product Name Through Hole Resistors Resistor, Power, 47 Ohm, 3W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalFilm
Mounting / Packaging Radial Leads; Radial Radial Leaded
Resistance Range 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers