Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
5 kOhms ±1% 45W Chip Resistor PFC10 (TO-126 SMT) Pulse Withstanding Thick Film
5 kOhms ±1% 45W Chip Resistor PFC10 (TO-126 SMT) Pulse Withstanding Thick Film
5 kOhms ±1% 45W Chip Resistor PFC10 (TO-126 SMT) Pulse Withstanding Thick Film
RES 5 KOHM 1% 45W TO252
RES, 5K, 1%, 45W, TO-252, THICK FILM; Resistor Case Style:TO-252 (DPAK); Resistance:5kohm; Product Range:TKH Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:45W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
RES 5 KOHM 1% 45W TO252
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | TKH45P5K00FE-TR | TKH45P5K00FETR-ND | TKH45P5K00FE-TR | 99AC9759 | TKH45P5K00FE-TR |
| Product Name | Thick Film Resistor | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, 5K, 1%, 45W, To-252, Thick Film; Resistor Case Style Ohmite | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Mounting / Packaging | PFC10 | PFC10 (TO-126 SMT) | TO-252 (DPAK) | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |