Ohmite Manufacturing Co. Through Hole Resistors TUW15JR15E

Description
150 mOhms ±5% 15W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
150 mOhms ±5% 15W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TUW15JR15E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TUW15JR15E-ND
Through Hole Resistors TUW15JR15E-ND
150 mOhms ±5% 15W Through Hole Resistor Axial Flame Proof, Safety Wirewound

150 mOhms ±5% 15W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res, 0R15, 15W, Axial, Wirewound; Resistance Ohmite - 64K7104 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R15, 15W, Axial, Wirewound; Resistance Ohmite
64K7104
Res, 0R15, 15W, Axial, Wirewound; Resistance Ohmite 64K7104
RES, 0R15, 15W, AXIAL, WIREWOUND; Resistance:0.15ohm; Product Range:TUW Series; Power Rating:15W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound ; Product Diameter:- RoHS Compliant: Yes

RES, 0R15, 15W, AXIAL, WIREWOUND; Resistance:0.15ohm; Product Range:TUW Series; Power Rating:15W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound; Product Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TUW15JR15E-ND 64K7104
Product Name Through Hole Resistors Res, 0R15, 15W, Axial, Wirewound; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details