Ohmite Manufacturing Co. Thin Film TO-126 Resistor TNP10 Series

Description
Ohmite’s TNP10 TO126 package resistor provides 10W of steady state power when properly used in today’s well defined heat sink applications. A single screw mounting tab connects to the heat sink and should be accompanied by the use of a thermal compound. The TNP10 Series offers a low thermal resistance to the heat sink to produce great power output when properly heatsinked. To assist in obtaining this power output, Ohmite offers a wide range of compatible heatsinks for the TNP10 resistor series. Thin Film construction for stability TCR values down to 50ppm 10 watts with proper Heatsink 1 watt power dissipation in free air Compatible with Ohmite C series Heatsink
Datasheet
Description
Ohmite’s TNP10 TO126 package resistor provides 10W of steady state power when properly used in today’s well defined heat sink applications. A single screw mounting tab connects to the heat sink and should be accompanied by the use of a thermal compound. The TNP10 Series offers a low thermal resistance to the heat sink to produce great power output when properly heatsinked. To assist in obtaining this power output, Ohmite offers a wide range of compatible heatsinks for the TNP10 resistor series. Thin Film construction for stability TCR values down to 50ppm 10 watts with proper Heatsink 1 watt power dissipation in free air Compatible with Ohmite C series Heatsink
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film TO-126 Resistor - TNP10 Series - Ohmite Manufacturing Co.
Warrenville, IL, United States
Thin Film TO-126 Resistor
TNP10 Series
Thin Film TO-126 Resistor TNP10 Series
Ohmite’s TNP10 TO126 package resistor provides 10W of steady state power when properly used in today’s well defined heat sink applications. A single screw mounting tab connects to the heat sink and should be accompanied by the use of a thermal compound. The TNP10 Series offers a low thermal resistance to the heat sink to produce great power output when properly heatsinked. To assist in obtaining this power output, Ohmite offers a wide range of compatible heatsinks for the TNP10 resistor series. Thin Film construction for stability TCR values down to 50ppm 10 watts with proper Heatsink 1 watt power dissipation in free air Compatible with Ohmite C series Heatsink

Ohmite’s TNP10 TO126 package resistor provides 10W of steady state power when properly used in today’s well defined heat sink applications. A single screw mounting tab connects to the heat sink and should be accompanied by the use of a thermal compound. The TNP10 Series offers a low thermal resistance to the heat sink to produce great power output when properly heatsinked. To assist in obtaining this power output, Ohmite offers a wide range of compatible heatsinks for the TNP10 resistor series.

  • Thin Film construction for stability
  • TCR values down to 50ppm
  • 10 watts with proper Heatsink
  • 1 watt power dissipation in free air
  • Compatible with Ohmite C series Heatsink
Supplier's Site Datasheet

Technical Specifications

  Ohmite Manufacturing Co.
Product Category Resistors
Product Number TNP10 Series
Product Name Thin Film TO-126 Resistor
Configuration Single Resistor
Category / Application Industrial
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 0.0900 to 51000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 2176093-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9310 ohms
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details