20 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Safety Wirewound
RESISTOR, TUW SERIES, WIRE-WOUND CERAMIC, 20 OHM RESISTANCE, 7-WATT POWER RATING, 5% TOLERANCE, AXIAL - PCB MOUNT, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TUW7J20RE-ND | 55050749 |
| Product Name | Through Hole Resistors | Resistor |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | |
| Resistance Range | 20 ohms | 20 ohms |