Ohmite Manufacturing Co. Res, 1K, 30W, Thick Film; Resistance Ohmite TRHE01A1001J2E

Description
RES, 1K, 30W, THICK FILM; Resistance:1kohm; Product Range:TRH Series; Power Rating:30W; Resistance Tolerance:± 5%; Resistor Case / Package:-; Voltage Rating:15kV; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet
Description
RES, 1K, 30W, THICK FILM; Resistance:1kohm; Product Range:TRH Series; Power Rating:30W; Resistance Tolerance:± 5%; Resistor Case / Package:-; Voltage Rating:15kV; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K, 30W, Thick Film; Resistance Ohmite - 30AH0074 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 30W, Thick Film; Resistance Ohmite
30AH0074
Res, 1K, 30W, Thick Film; Resistance Ohmite 30AH0074
RES, 1K, 30W, THICK FILM; Resistance:1kohm; Product Range:TRH Series; Power Rating:30W; Resistance Tolerance:± 5%; Resistor Case / Package:-; Voltage Rating:15kV; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 1K, 30W, THICK FILM; Resistance:1kohm; Product Range:TRH Series; Power Rating:30W; Resistance Tolerance:± 5%; Resistor Case / Package:-; Voltage Rating:15kV; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 30AH0074
Product Name Res, 1K, 30W, Thick Film; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Resistance Range 1000 ohms
Tolerance 5 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details