2.5 kOhms ±1% 45W Chip Resistor PFC10 (TO-126 SMT) Pulse Withstanding Thick Film
Arcol Ohmite TKH45P2K50FE-TR
Arcol Ohmite TKH45P2K50FE-TR
Arcol Ohmite TKH45P2K50FE-TR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RES 2.5 KOHM 1% 45W TO252
RES, 2K5, 1%, 45W, TO-252, THICK FILM; Resistor Case Style:TO-252 (DPAK); Resistance:2.5kohm; Product Range:TKH Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:45W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | TKH45P2K50FETR-ND | 2104690 | 2104691P | TKH45P2K50FE-TR | TKH45P2K50FE-TR | 99AC9752 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | Thick Film Resistor | Resistors - Chip Resistor - Surface Mount | Res, 2K5, 1%, 45W, To-252, Thick Film; Resistor Case Style Ohmite |
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | General Use | |||||
| Technology / Construction | Thick Film (Chip) | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | PFC10 | Surface Mount Technology (SMT / SMD); To-252 | Surface Mount Technology (SMT / SMD); TO-252 | PFC10 (TO-126 SMT) | TO-252 (DPAK) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |