Ohmite Manufacturing Co. Through Hole Resistors TRHV01A5004F2E

Description
5 MOhms ±1% 30W Through Hole Resistor Radial High Voltage Thick Film
Request a Quote Datasheet
Description
5 MOhms ±1% 30W Through Hole Resistor Radial High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-TRHV01A5004F2E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-TRHV01A5004F2E-ND
Through Hole Resistors 273-TRHV01A5004F2E-ND
5 MOhms ±1% 30W Through Hole Resistor Radial High Voltage Thick Film

5 MOhms ±1% 30W Through Hole Resistor Radial High Voltage Thick Film

Buy Now Datasheet
Res, 5M, 30W, Thick Film; Resistance Ohmite - 30AH0101 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5M, 30W, Thick Film; Resistance Ohmite
30AH0101
Res, 5M, 30W, Thick Film; Resistance Ohmite 30AH0101
RES, 5M, 30W, THICK FILM; Resistance:5Mohm; Product Range:TRH Series; Power Rating:30W; Resistance Tolerance:± 1%; Resistor Case / Package:-; Voltage Rating:15kV; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 5M, 30W, THICK FILM; Resistance:5Mohm; Product Range:TRH Series; Power Rating:30W; Resistance Tolerance:± 1%; Resistor Case / Package:-; Voltage Rating:15kV; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 273-TRHV01A5004F2E-ND 30AH0101
Product Name Through Hole Resistors Res, 5M, 30W, Thick Film; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Radial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details