Ohmite Manufacturing Co. Through Hole Resistors TWM15J47KE

Description
47 kOhms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
47 kOhms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-TWM15J47KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-TWM15J47KE-ND
Through Hole Resistors 273-TWM15J47KE-ND
47 kOhms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

47 kOhms ±5% 15W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Wirewound Resistor - TWM15J47KE - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
TWM15J47KE
Wirewound Resistor TWM15J47KE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Res, 47K, 15W, Radial, Metal Oxide; Resistance Ohmite - 51AH5359 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 15W, Radial, Metal Oxide; Resistance Ohmite
51AH5359
Res, 47K, 15W, Radial, Metal Oxide; Resistance Ohmite 51AH5359
RES, 47K, 15W, RADIAL, METAL OXIDE; Resistance:47kohm; Product Range:TWM Series; Power Rating:15W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:700V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

RES, 47K, 15W, RADIAL, METAL OXIDE; Resistance:47kohm; Product Range:TWM Series; Power Rating:15W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:700V; Resistor Technology:Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-TWM15J47KE-ND TWM15J47KE 51AH5359
Product Name Through Hole Resistors Wirewound Resistor Res, 47K, 15W, Radial, Metal Oxide; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound MetalOxide
Mounting / Packaging Radial Leads; Radial Radial Leads; Radial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details