Ohmite Manufacturing Co. Through Hole Resistors TUW10J100E

Description
100 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
100 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TUW10J100E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TUW10J100E-ND
Through Hole Resistors TUW10J100E-ND
100 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound

100 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Ceramic Housed - 70023617 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Ceramic Housed
70023617
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Ceramic Housed 70023617
Resistor;Wirewound;R es 100 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Ceramic Housed

Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Ceramic Housed

Supplier's Site
Wirewound Resistor, 100 Ohm, 10W, 5%; Resistance Ohmite - 64K7067 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 10W, 5%; Resistance Ohmite
64K7067
Wirewound Resistor, 100 Ohm, 10W, 5%; Resistance Ohmite 64K7067
WIREWOUND RESISTOR, 100 OHM, 10W, 5%; Resistance:100ohm; Product Range:TUW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Wirewound ; Qualification:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 100 OHM, 10W, 5%; Resistance:100ohm; Product Range:TUW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Wirewound; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TUW10J100E-ND 70023617 64K7067
Product Name Through Hole Resistors Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg10 W;Tol 5%;Axial;Ceramic Housed Wirewound Resistor, 100 Ohm, 10W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers