Ohmite Manufacturing Co. Thick Film Resistor TRHP01A75R0F2E

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor - TRHP01A75R0F2E - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
TRHP01A75R0F2E
Thick Film Resistor TRHP01A75R0F2E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Res, 75R, 30W, Thick Film; Resistance Ohmite - 30AH0095 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 30W, Thick Film; Resistance Ohmite
30AH0095
Res, 75R, 30W, Thick Film; Resistance Ohmite 30AH0095
RES, 75R, 30W, THICK FILM; Resistance:75ohm; Product Range:TRH Series; Power Rating:30W; Resistance Tolerance:± 1%; Resistor Case / Package:-; Voltage Rating:15kV; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 75R, 30W, THICK FILM; Resistance:75ohm; Product Range:TRH Series; Power Rating:30W; Resistance Tolerance:± 1%; Resistor Case / Package:-; Voltage Rating:15kV; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TRHP01A75R0F2E 30AH0095
Product Name Thick Film Resistor Res, 75R, 30W, Thick Film; Resistance Ohmite
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Configuration Single Resistor
Resistance Range 75 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details