Ohmite Manufacturing Co. Through Hole Resistors TRHE01A10R0J2E

Description
10 Ohms ±5% 30W Through Hole Resistor Radial Pulse Withstanding Thick Film
Request a Quote
Description
10 Ohms ±5% 30W Through Hole Resistor Radial Pulse Withstanding Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Ohmite TRH Series thick film resistor, specifically the part number 30AH0072, features a resistance of 10 ohms and a power rating of 30 watts at 25°C in free air. It is designed for high thermal efficiency, integrating a resistor with a ceramic heatsink, which eliminates the need for separate heatsinking components. The resistor operates within a maximum voltage of 15 kV and has a temperature coefficient of ±100 ppm/°C. This component is suitable for various applications, including continuous power, high voltage, and surge applications, with a resistance range from 5 ohms to 10 megohms. The operating temperature range is from -55°C to +180°C, and it meets several military and industrial standards for reliability, including Mil-Std-202. The terminals are solder plated phosphor bronze, ensuring good connectivity. The product is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Ohmite TRH Series thick film resistor, specifically the part number 30AH0072, features a resistance of 10 ohms and a power rating of 30 watts at 25°C in free air. It is designed for high thermal efficiency, integrating a resistor with a ceramic heatsink, which eliminates the need for separate heatsinking components. The resistor operates within a maximum voltage of 15 kV and has a temperature coefficient of ±100 ppm/°C. This component is suitable for various applications, including continuous power, high voltage, and surge applications, with a resistance range from 5 ohms to 10 megohms. The operating temperature range is from -55°C to +180°C, and it meets several military and industrial standards for reliability, including Mil-Std-202. The terminals are solder plated phosphor bronze, ensuring good connectivity. The product is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-TRHE01A10R0J2E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-TRHE01A10R0J2E-ND
Through Hole Resistors 273-TRHE01A10R0J2E-ND
10 Ohms ±5% 30W Through Hole Resistor Radial Pulse Withstanding Thick Film

10 Ohms ±5% 30W Through Hole Resistor Radial Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 10R, 30W, Thick Film; Resistance Ohmite - 30AH0072 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 30W, Thick Film; Resistance Ohmite
30AH0072
Res, 10R, 30W, Thick Film; Resistance Ohmite 30AH0072
RES, 10R, 30W, THICK FILM; Resistance:10ohm; Product Range:TRH Series; Power Rating:30W; Resistance Tolerance:± 5%; Resistor Case / Package:-; Voltage Rating:15kV; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 10R, 30W, THICK FILM; Resistance:10ohm; Product Range:TRH Series; Power Rating:30W; Resistance Tolerance:± 5%; Resistor Case / Package:-; Voltage Rating:15kV; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 273-TRHE01A10R0J2E-ND 30AH0072
Product Name Through Hole Resistors Res, 10R, 30W, Thick Film; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Radial
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614894-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 267000 ohms
View Details
2 suppliers