Ohmite Manufacturing Co. Through Hole Resistors TRHE01A270RJ2E

Description
270 Ohms ±5% 30W Through Hole Resistor Radial Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
270 Ohms ±5% 30W Through Hole Resistor Radial Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-TRHE01A270RJ2E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-TRHE01A270RJ2E-ND
Through Hole Resistors 273-TRHE01A270RJ2E-ND
270 Ohms ±5% 30W Through Hole Resistor Radial Pulse Withstanding Thick Film

270 Ohms ±5% 30W Through Hole Resistor Radial Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 270R, 30W, Thick Film; Resistance Ohmite - 30AH0075 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 30W, Thick Film; Resistance Ohmite
30AH0075
Res, 270R, 30W, Thick Film; Resistance Ohmite 30AH0075
RES, 270R, 30W, THICK FILM; Resistance:270ohm; Product Range:TRH Series; Power Rating:30W; Resistance Tolerance:± 5%; Resistor Case / Package:-; Voltage Rating:15kV; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°CRoHS Compliant: Yes

RES, 270R, 30W, THICK FILM; Resistance:270ohm; Product Range:TRH Series; Power Rating:30W; Resistance Tolerance:± 5%; Resistor Case / Package:-; Voltage Rating:15kV; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 273-TRHE01A270RJ2E-ND 30AH0075
Product Name Through Hole Resistors Res, 270R, 30W, Thick Film; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Radial Leads; Radial
Resistance Range 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details