Ohmite Manufacturing Co. Resistor, Thick Film, 500 Ohm, 20W, 5%; Resistance Ohmite TK20P500RJE

Description
RESISTOR, THICK FILM, 500 OHM, 20W, 5%; Resistance:500ohm; Product Range:TK Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:-; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 500 OHM, 20W, 5%; Resistance:500ohm; Product Range:TK Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:-; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 500 Ohm, 20W, 5%; Resistance Ohmite - 83K9892 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 500 Ohm, 20W, 5%; Resistance Ohmite
83K9892
Resistor, Thick Film, 500 Ohm, 20W, 5%; Resistance Ohmite 83K9892
RESISTOR, THICK FILM, 500 OHM, 20W, 5%; Resistance:500ohm; Product Range:TK Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:-; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

RESISTOR, THICK FILM, 500 OHM, 20W, 5%; Resistance:500ohm; Product Range:TK Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:-; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83K9892
Product Name Resistor, Thick Film, 500 Ohm, 20W, 5%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details