45W THICK FILM RESISTOR TO-252
45W THICK FILM RESISTOR TO-252
45W THICK FILM RESISTOR TO-252
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 273-TSM45300RFE-TRCT-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | PFC10 |
| Tolerance | 1 +/- % |