Ohmite Manufacturing Co. Through Hole Resistors TUW15J47RE

Description
47 Ohms ±5% 15W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
47 Ohms ±5% 15W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TUW15J47RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TUW15J47RE-ND
Through Hole Resistors TUW15J47RE-ND
47 Ohms ±5% 15W Through Hole Resistor Axial Flame Proof, Safety Wirewound

47 Ohms ±5% 15W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 47 Ohm, 15W, 5%; Resistance Ohmite - 64K7142 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 47 Ohm, 15W, 5%; Resistance Ohmite
64K7142
Wirewound Resistor, 47 Ohm, 15W, 5%; Resistance Ohmite 64K7142
WIREWOUND RESISTOR, 47 OHM, 15W, 5%; Resistance:47ohm; Product Range:TUW Series; Power Rating:15W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound ; Product Diameter:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 47 OHM, 15W, 5%; Resistance:47ohm; Product Range:TUW Series; Power Rating:15W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound; Product Diameter:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TUW15J47RE-ND 64K7142
Product Name Through Hole Resistors Wirewound Resistor, 47 Ohm, 15W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers