3 Ohms ±10% 114W Thick Film Chassis Mount Resistor
RES CHAS MNT 3 OHM 10% 114W
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TL88K3R00E-ND | TL88K3R00E |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Module | |
| Resistance Range | 3 ohms | 3 ohms |