RESISTOR, THIN FILM, 25R0, 1%, TO-126; Resistance:25ohm; Product Range:TNP10 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-126; Voltage Rating:-; Resistor Technology:Thin Film; Product Diameter:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 51AC1306 |
| Product Name | Resistor, Thin Film, 25R0, 1%, To-126; Resistance Ohmite |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | TO-126 |
| Resistance Range | 25 ohms |