Ohmite Manufacturing Co. Through Hole Resistors TUW3JR82E

Description
820 mOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
820 mOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TUW3JR82E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TUW3JR82E-ND
Through Hole Resistors TUW3JR82E-ND
820 mOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Safety Wirewound

820 mOhms ±5% 3W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number TUW3JR82E-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.8200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details