Ohmite Manufacturing Co. Thick Film Resistor TRHP01A10R0J2E

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor - TRHP01A10R0J2E - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
TRHP01A10R0J2E
Thick Film Resistor TRHP01A10R0J2E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Res, 10R, 30W, Thick Film; Resistance Ohmite - 30AH0080 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 30W, Thick Film; Resistance Ohmite
30AH0080
Res, 10R, 30W, Thick Film; Resistance Ohmite 30AH0080
RES, 10R, 30W, THICK FILM; Resistance:10ohm; Product Range:TRH Series; Power Rating:30W; Resistance Tolerance:± 5%; Resistor Case / Package:-; Voltage Rating:15kV; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 10R, 30W, THICK FILM; Resistance:10ohm; Product Range:TRH Series; Power Rating:30W; Resistance Tolerance:± 5%; Resistor Case / Package:-; Voltage Rating:15kV; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TRHP01A10R0J2E 30AH0080
Product Name Thick Film Resistor Res, 10R, 30W, Thick Film; Resistance Ohmite
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Configuration Single Resistor
Resistance Range 10 ohms
Tolerance 5 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details