The Ohmite TRH Series thick film resistor, part number 30AH0081, features a resistance of 100 ohms and a power rating of 30 watts at 25°C in free air. It is designed for high thermal efficiency, integrating a resistor with a ceramic heatsink, which eliminates the need for separate heatsinking hardware. The maximum operating voltage is 15 kV, and it has a temperature coefficient of resistance of ±100 ppm/°C. The operating temperature range extends from -55°C to +180°C, with derating from 100% at 25°C to 0% at 180°C. The resistor is PC-mountable and constructed with solder-plated phosphor bronze terminals. It meets various military standards for humidity, thermal shock, and load life, ensuring reliability in demanding applications. This product is RoHS compliant and suitable for continuous power applications.
100 Ohms ±1% 30W Through Hole Resistor Radial Thick Film
RES, 100R, 30W, THICK FILM; Resistance:100ohm; Product Range:TRH Series; Power Rating:30W; Resistance Tolerance:± 1%; Resistor Case / Package:-; Voltage Rating:15kV; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°CRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 273-TRHP01A100RF2E-ND | 30AH0081 |
| Product Name | Through Hole Resistors | Res, 100R, 30W, Thick Film; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Radial Leads; Radial | |
| Resistance Range | 100 ohms | 100 ohms |