5W CERAMIC AXL WIREWOUND 5%
WIREWOUND RESISTOR, 27 OHM, 5W, 5%; Resistance:27ohm; Product Range:TUW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Wirewound
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 273-TUW5J27RE-ND | 64K7220 |
| Product Name | Through Hole Resistors | Wirewound Resistor, 27 Ohm, 5W, 5%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded |
| Tolerance | 5 +/- % | 5 +/- % |