30 Ohms ±5% 15W Through Hole Resistor Axial Flame Proof, Safety Wirewound
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | TUW15J30RE-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Wirewound |
| Mounting / Packaging | Axial Leads; Axial |
| Resistance Range | 30 ohms |