430 Ohms ±5% 3W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | TWM3J430E-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | MetalOxide |
| Mounting / Packaging | Radial Leads; Radial |
| Resistance Range | 430 ohms |