Ohmite Manufacturing Co. Surface Mount Resistors TKH45PR100JE-TR

Description
Arcol Ohmite TKH45PR100JE-TR
Request a Quote Datasheet
Description
Arcol Ohmite TKH45PR100JE-TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2104712 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2104712
Surface Mount Resistors 2104712
Arcol Ohmite TKH45PR100JE-TR

Arcol Ohmite TKH45PR100JE-TR

Supplier's Site
Surface Mount Resistors - 2104713P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2104713P
Surface Mount Resistors 2104713P
Arcol Ohmite TKH45PR100JE-TR

Arcol Ohmite TKH45PR100JE-TR

Supplier's Site
Surface Mount Resistors - 2104713 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2104713
Surface Mount Resistors 2104713
Arcol Ohmite TKH45PR100JE-TR

Arcol Ohmite TKH45PR100JE-TR

Supplier's Site
Chip Resistor - Surface Mount - TKH45PR100JECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TKH45PR100JECT-ND
Chip Resistor - Surface Mount TKH45PR100JECT-ND
100 mOhms ±5% 45W Chip Resistor PFC10 (TO-126 SMT) Pulse Withstanding Thick Film

100 mOhms ±5% 45W Chip Resistor PFC10 (TO-126 SMT) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TKH45PR100JETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TKH45PR100JETR-ND
Chip Resistor - Surface Mount TKH45PR100JETR-ND
100 mOhms ±5% 45W Chip Resistor PFC10 (TO-126 SMT) Pulse Withstanding Thick Film

100 mOhms ±5% 45W Chip Resistor PFC10 (TO-126 SMT) Pulse Withstanding Thick Film

Buy Now Datasheet
Thick Film Resistor - TKH45PR100JE-TR - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
TKH45PR100JE-TR
Thick Film Resistor TKH45PR100JE-TR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Resistors - Chip Resistor - Surface Mount - TKH45PR100JE-TR - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TKH45PR100JE-TR
Resistors - Chip Resistor - Surface Mount TKH45PR100JE-TR
RES 0.1 OHM 5% 45W PFC10

RES 0.1 OHM 5% 45W PFC10

Supplier's Site
Res, 0R1, 5%, 45W, To-252, Thick Film; Resistor Case Style Ohmite - 99AC9744 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R1, 5%, 45W, To-252, Thick Film; Resistor Case Style Ohmite
99AC9744
Res, 0R1, 5%, 45W, To-252, Thick Film; Resistor Case Style Ohmite 99AC9744
RES, 0R1, 5%, 45W, TO-252, THICK FILM; Resistor Case Style:TO-252 (DPAK); Resistance:0.1ohm; Product Range:TKH Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:45W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 0R1, 5%, 45W, TO-252, THICK FILM; Resistor Case Style:TO-252 (DPAK); Resistance:0.1ohm; Product Range:TKH Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:45W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Richardson RFPD Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 2104712 2104713P TKH45PR100JECT-ND TKH45PR100JE-TR TKH45PR100JE-TR 99AC9744
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Thick Film Resistor Resistors - Chip Resistor - Surface Mount Res, 0R1, 5%, 45W, To-252, Thick Film; Resistor Case Style Ohmite
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); To-252 Surface Mount Technology (SMT / SMD); TO-252 PFC10 PFC10 (TO-126 SMT) TO-252 (DPAK)
Standards and Certifications RoHS RoHS RoHS
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms
Power Rating 45 watts 45 watts 45 watts 45 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details