Ohmite Manufacturing Co. Through Hole Resistors TWM3J10KE

Description
3W CERAMIC MTLOXIDE RESIST.5%
Request a Quote Datasheet
Description
3W CERAMIC MTLOXIDE RESIST.5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TWM3J10KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TWM3J10KE-ND
Through Hole Resistors TWM3J10KE-ND
3W CERAMIC MTLOXIDE RESIST.5%

3W CERAMIC MTLOXIDE RESIST.5%

Buy Now Datasheet
Resistor, Power, 10Kohm, 3W, 5%; Resistance Ohmite - 64K7547 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 10Kohm, 3W, 5%; Resistance Ohmite
64K7547
Resistor, Power, 10Kohm, 3W, 5%; Resistance Ohmite 64K7547
RESISTOR, POWER, 10KOHM, 3W, 5%; Resistance:10kohm; Product Range:TWM Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Product Diameter:- RoHS Compliant: Yes

RESISTOR, POWER, 10KOHM, 3W, 5%; Resistance:10kohm; Product Range:TWM Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Product Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TWM3J10KE-ND 64K7547
Product Name Through Hole Resistors Resistor, Power, 10Kohm, 3W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalFilm
Mounting / Packaging Radial Leads; Radial Radial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers