Ohmite Manufacturing Co. Through Hole Resistors TUM5J2K0E

Description
2 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
2 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TUM5J2K0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TUM5J2K0E-ND
Through Hole Resistors TUM5J2K0E-ND
2 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

2 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Wirewound Resistor, 2Kohm, 5W, 5%; Resistance Ohmite - 64K7016 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2Kohm, 5W, 5%; Resistance Ohmite
64K7016
Wirewound Resistor, 2Kohm, 5W, 5%; Resistance Ohmite 64K7016
WIREWOUND RESISTOR, 2KOHM, 5W, 5%; Resistance:2kohm; Product Range:TUM Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Wirewound ; Product Diameter:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 2KOHM, 5W, 5%; Resistance:2kohm; Product Range:TUM Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Wirewound; Product Diameter:- RoHS Compliant: Yes

Supplier's Site
Resistor;Metal Oxide;Res 2 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Ceramic Housed - 70022241 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Oxide;Res 2 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Ceramic Housed
70022241
Resistor;Metal Oxide;Res 2 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Ceramic Housed 70022241
TUW⁄TUM Series Ceramic Housed Axial Leaded Resistors, 5% Tolerance, 1000 VAC Dielectric Strength Economical commercial grade for general purpose use Wirewound and metal oxide construction Wide resistance range Flameproof inorganic construction RoHS Compliant For commercial applications where low cost is critical.

TUW⁄TUM Series Ceramic Housed Axial Leaded Resistors, 5% Tolerance, 1000 VAC Dielectric Strength

  • Economical commercial grade for general purpose use
  • Wirewound and metal oxide construction
  • Wide resistance range
  • Flameproof inorganic construction
  • RoHS Compliant
    For commercial applications where low cost is critical.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number TUM5J2K0E-ND 64K7016 70022241
Product Name Through Hole Resistors Wirewound Resistor, 2Kohm, 5W, 5%; Resistance Ohmite Resistor;Metal Oxide;Res 2 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Ceramic Housed
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalOxide Wirewound MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers