Ohmite Manufacturing Co. Through Hole Resistors TUW5JR47E

Description
5W CERAMIC AXL WIREWOUND 5%
Request a Quote Datasheet
Description
5W CERAMIC AXL WIREWOUND 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TUW5JR47E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TUW5JR47E-ND
Through Hole Resistors TUW5JR47E-ND
5W CERAMIC AXL WIREWOUND 5%

5W CERAMIC AXL WIREWOUND 5%

Buy Now Datasheet
Wirewound Resistor, 0.47 Ohm, 5W, 5%; Resistance Ohmite - 64K7205 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.47 Ohm, 5W, 5%; Resistance Ohmite
64K7205
Wirewound Resistor, 0.47 Ohm, 5W, 5%; Resistance Ohmite 64K7205
WIREWOUND RESISTOR, 0.47 OHM, 5W, 5%; Resistance:0.47ohm; Product Range:TUW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Wirewound ; Qualification:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.47 OHM, 5W, 5%; Resistance:0.47ohm; Product Range:TUW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Wirewound; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TUW5JR47E-ND 64K7205
Product Name Through Hole Resistors Wirewound Resistor, 0.47 Ohm, 5W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers