Ohmite Manufacturing Co. Chip Resistor - Surface Mount TKH45P200RFE-TR

Description
200 Ohms ±1% 45W Chip Resistor PFC10 (TO-126 SMT) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
200 Ohms ±1% 45W Chip Resistor PFC10 (TO-126 SMT) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TKH45P200RFECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TKH45P200RFECT-ND
Chip Resistor - Surface Mount TKH45P200RFECT-ND
200 Ohms ±1% 45W Chip Resistor PFC10 (TO-126 SMT) Pulse Withstanding Thick Film

200 Ohms ±1% 45W Chip Resistor PFC10 (TO-126 SMT) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TKH45P200RFEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TKH45P200RFEDKR-ND
Chip Resistor - Surface Mount TKH45P200RFEDKR-ND
200 Ohms ±1% 45W Chip Resistor PFC10 (TO-126 SMT) Pulse Withstanding Thick Film

200 Ohms ±1% 45W Chip Resistor PFC10 (TO-126 SMT) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TKH45P200RFETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TKH45P200RFETR-ND
Chip Resistor - Surface Mount TKH45P200RFETR-ND
200 Ohms ±1% 45W Chip Resistor PFC10 (TO-126 SMT) Pulse Withstanding Thick Film

200 Ohms ±1% 45W Chip Resistor PFC10 (TO-126 SMT) Pulse Withstanding Thick Film

Buy Now Datasheet
Thick Film Resistor - TKH45P200RFE-TR - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
TKH45P200RFE-TR
Thick Film Resistor TKH45P200RFE-TR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Surface Mount Resistors - 2104683 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2104683
Surface Mount Resistors 2104683
Arcol Ohmite TKH45P200RFE-TR

Arcol Ohmite TKH45P200RFE-TR

Supplier's Site
Surface Mount Resistors - 2104684 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2104684
Surface Mount Resistors 2104684
Arcol Ohmite TKH45P200RFE-TR

Arcol Ohmite TKH45P200RFE-TR

Supplier's Site
Surface Mount Resistors - 2104684P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2104684P
Surface Mount Resistors 2104684P
Arcol Ohmite TKH45P200RFE-TR

Arcol Ohmite TKH45P200RFE-TR

Supplier's Site
Res, 200R, 1%, 45W, To-252, Thick Film; Resistor Case Style Ohmite - 99AC9755 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 1%, 45W, To-252, Thick Film; Resistor Case Style Ohmite
99AC9755
Res, 200R, 1%, 45W, To-252, Thick Film; Resistor Case Style Ohmite 99AC9755
RES, 200R, 1%, 45W, TO-252, THICK FILM; Resistor Case Style:TO-252 (DPAK); Resistance:200ohm; Product Range:TKH Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:45W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 200R, 1%, 45W, TO-252, THICK FILM; Resistor Case Style:TO-252 (DPAK); Resistance:200ohm; Product Range:TKH Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:45W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number TKH45P200RFECT-ND TKH45P200RFE-TR 2104683 2104684P 99AC9755
Product Name Chip Resistor - Surface Mount Thick Film Resistor Surface Mount Resistors Surface Mount Resistors Res, 200R, 1%, 45W, To-252, Thick Film; Resistor Case Style Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging PFC10 Surface Mount Technology (SMT / SMD); To-252 Surface Mount Technology (SMT / SMD); TO-252 TO-252 (DPAK)
Resistance Range 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers