Ohmite Manufacturing Co. Resistor, Thin Film, 3R00, 1%, To-126; Resistance Ohmite TNP10SA3R00FE

Description
RESISTOR, THIN FILM, 3R00, 1%, TO-126; Resistance:3ohm; Product Range:TNP10 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-126; Voltage Rating:-; Resistor Technology:Thin Film; Qualification:- RoHS Compliant: Yes
Description
RESISTOR, THIN FILM, 3R00, 1%, TO-126; Resistance:3ohm; Product Range:TNP10 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-126; Voltage Rating:-; Resistor Technology:Thin Film; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thin Film, 3R00, 1%, To-126; Resistance Ohmite - 51AC1297 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 3R00, 1%, To-126; Resistance Ohmite
51AC1297
Resistor, Thin Film, 3R00, 1%, To-126; Resistance Ohmite 51AC1297
RESISTOR, THIN FILM, 3R00, 1%, TO-126; Resistance:3ohm; Product Range:TNP10 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-126; Voltage Rating:-; Resistor Technology:Thin Film; Qualification:- RoHS Compliant: Yes

RESISTOR, THIN FILM, 3R00, 1%, TO-126; Resistance:3ohm; Product Range:TNP10 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-126; Voltage Rating:-; Resistor Technology:Thin Film; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51AC1297
Product Name Resistor, Thin Film, 3R00, 1%, To-126; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging TO-126
Resistance Range 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623696-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.8 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details