Ohmite Manufacturing Co. Thick Film Resistor TP810PW100RJE

Description
High Energy Thick Film on Alumina Substrate
Request a Quote Datasheet
Description
High Energy Thick Film on Alumina Substrate
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor - TP810PW100RJE - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
TP810PW100RJE
Thick Film Resistor TP810PW100RJE
High Energy Thick Film on Alumina Substrate

High Energy Thick Film on Alumina Substrate

Supplier's Site
Through Hole Resistors - TP810PW100RJE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TP810PW100RJE-ND
Through Hole Resistors TP810PW100RJE-ND
100 Ohms ±5% 10W Through Hole Resistor Radial Non-Inductive, Pulse Withstanding Thick Film

100 Ohms ±5% 10W Through Hole Resistor Radial Non-Inductive, Pulse Withstanding Thick Film

Buy Now Datasheet
Thick Film Resistor, 100 Ohm, 5%, 10W; Resistance Ohmite - 66W8256 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 100 Ohm, 5%, 10W; Resistance Ohmite
66W8256
Thick Film Resistor, 100 Ohm, 5%, 10W; Resistance Ohmite 66W8256
THICK FILM RESISTOR, 100 OHM, 5%, 10W; Resistance:100ohm; Product Range:TP Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:-; Voltage Rating:-; Resistor Technology:Thick Film; Resistor Type:High Power RoHS Compliant: Yes

THICK FILM RESISTOR, 100 OHM, 5%, 10W; Resistance:100ohm; Product Range:TP Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:-; Voltage Rating:-; Resistor Technology:Thick Film; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TP810PW100RJE TP810PW100RJE-ND 66W8256
Product Name Thick Film Resistor Through Hole Resistors Thick Film Resistor, 100 Ohm, 5%, 10W; Resistance Ohmite
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 100 ohms 100 ohms 100 ohms
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C824J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details