Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
500 mOhms ±5% 45W Chip Resistor PFC10 (TO-126 SMT) Pulse Withstanding Thick Film
500 mOhms ±5% 45W Chip Resistor PFC10 (TO-126 SMT) Pulse Withstanding Thick Film
500 mOhms ±5% 45W Chip Resistor PFC10 (TO-126 SMT) Pulse Withstanding Thick Film
RES, 0R5, 5%, 45W, TO-252, THICK FILM; Resistor Case Style:TO-252 (DPAK); Resistance:0.5ohm; Product Range:TKH Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:45W; Resistance Tolerance:± 5%; RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TKH45PR500JE-TR | TKH45PR500JECT-ND | 99AC9745 |
| Product Name | Thick Film Resistor | Chip Resistor - Surface Mount | Res, 0R5, 5%, 45W, To-252, Thick Film; Resistor Case Style Ohmite |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Mounting / Packaging | PFC10 | TO-252 (DPAK) | |
| Resistance Range | 0.5000 ohms | 0.5000 ohms |