Ohmite Manufacturing Co. Through Hole Resistors TWM10J10KE

Description
10 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
10 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TWM10J10KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TWM10J10KE-ND
Through Hole Resistors TWM10J10KE-ND
10 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

10 kOhms ±5% 10W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Resistors - Through Hole Resistors - 1352194-TWM10J10KE - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1352194-TWM10J10KE
Resistors - Through Hole Resistors 1352194-TWM10J10KE
Win Source Part Number: 1352194-TWM10J10KE Category: Resistors - Through Hole Resistors Series: TWM Features: Flame Proof, Safety Package: Bulk Size / Dimension: 0.492" L x 0.354" W (12.50mm x 9.00mm) Height - Seated (Max): 2.008" (51.00mm) Standard Package: 300 Tolerance: ±5% Temperature Coefficient: ±350ppm/°C Power (Watts): 10W Composition: Metal Oxide Film Number of Terminations: 2 Resistance: 10 kOhms Package / Case: Radial Supplier Device Package: Radial Temperature Range - Operating: -55°C ~ 275°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Ohmite

Win Source Part Number: 1352194-TWM10J10KE
Category: Resistors - Through Hole Resistors
Series: TWM
Features: Flame Proof, Safety
Package: Bulk
Size / Dimension: 0.492" L x 0.354" W (12.50mm x 9.00mm)
Height - Seated (Max): 2.008" (51.00mm)
Standard Package: 300
Tolerance: ±5%
Temperature Coefficient: ±350ppm/°C
Power (Watts): 10W
Composition: Metal Oxide Film
Number of Terminations: 2
Resistance: 10 kOhms
Package / Case: Radial
Supplier Device Package: Radial
Temperature Range - Operating: -55°C ~ 275°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Ohmite

Buy Now Datasheet
Resistor, Power, 10Kohm, 10W, 5%; Resistance Ohmite - 64K7533 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 10Kohm, 10W, 5%; Resistance Ohmite
64K7533
Resistor, Power, 10Kohm, 10W, 5%; Resistance Ohmite 64K7533
RESISTOR, POWER, 10KOHM, 10W, 5%; Resistance:10kohm; Product Range:TWM Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:750V; Resistor Technology:Wirewound ; Product Diameter:-RoHS Compliant: Yes

RESISTOR, POWER, 10KOHM, 10W, 5%; Resistance:10kohm; Product Range:TWM Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:750V; Resistor Technology:Wirewound; Product Diameter:-RoHS Compliant: Yes

Supplier's Site
Metal Oxide Resistors 10watt 10K 5% Vertical Mount - 547-TWM10J10KE - Utmel Electronic Limited
Hong Kong, China
Metal Oxide Resistors 10watt 10K 5% Vertical Mount
547-TWM10J10KE
Metal Oxide Resistors 10watt 10K 5% Vertical Mount 547-TWM10J10KE
Metal Oxide Resistors 10watt 10K 5% Vertical Mount

Metal Oxide Resistors 10watt 10K 5% Vertical Mount

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TWM10J10KE-ND 1352194-TWM10J10KE 64K7533 547-TWM10J10KE
Product Name Through Hole Resistors Resistors - Through Hole Resistors Resistor, Power, 10Kohm, 10W, 5%; Resistance Ohmite Metal Oxide Resistors 10watt 10K 5% Vertical Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide MetalFilm Wirewound MetalOxide; Metal Oxide Film
Mounting / Packaging Radial Leads; Radial Radial Leaded ThroughHole; Radial Leads; Through Hole
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614888-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
2 suppliers