Ohmite Manufacturing Co. Chip Resistor - Surface Mount TKH45P500RFE-TR

Description
500 Ohms ±1% 45W Chip Resistor PFC10 (TO-126 SMT) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
500 Ohms ±1% 45W Chip Resistor PFC10 (TO-126 SMT) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TKH45P500RFETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TKH45P500RFETR-ND
Chip Resistor - Surface Mount TKH45P500RFETR-ND
500 Ohms ±1% 45W Chip Resistor PFC10 (TO-126 SMT) Pulse Withstanding Thick Film

500 Ohms ±1% 45W Chip Resistor PFC10 (TO-126 SMT) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TKH45P500RFEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TKH45P500RFEDKR-ND
Chip Resistor - Surface Mount TKH45P500RFEDKR-ND
500 Ohms ±1% 45W Chip Resistor PFC10 (TO-126 SMT) Pulse Withstanding Thick Film

500 Ohms ±1% 45W Chip Resistor PFC10 (TO-126 SMT) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TKH45P500RFECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TKH45P500RFECT-ND
Chip Resistor - Surface Mount TKH45P500RFECT-ND
500 Ohms ±1% 45W Chip Resistor PFC10 (TO-126 SMT) Pulse Withstanding Thick Film

500 Ohms ±1% 45W Chip Resistor PFC10 (TO-126 SMT) Pulse Withstanding Thick Film

Buy Now Datasheet
Thick Film Resistor - TKH45P500RFE-TR - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
TKH45P500RFE-TR
Thick Film Resistor TKH45P500RFE-TR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Res, 500R, 1%, 45W, To-252, Thick Film; Resistor Case Style Ohmite - 99AC9761 - Newark, An Avnet Company
Chicago, IL, United States
Res, 500R, 1%, 45W, To-252, Thick Film; Resistor Case Style Ohmite
99AC9761
Res, 500R, 1%, 45W, To-252, Thick Film; Resistor Case Style Ohmite 99AC9761
RES, 500R, 1%, 45W, TO-252, THICK FILM; Resistor Case Style:TO-252 (DPAK); Resistance:500ohm; Product Range:TKH Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:45W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 500R, 1%, 45W, TO-252, THICK FILM; Resistor Case Style:TO-252 (DPAK); Resistance:500ohm; Product Range:TKH Series; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:45W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TKH45P500RFETR-ND TKH45P500RFE-TR 99AC9761
Product Name Chip Resistor - Surface Mount Thick Film Resistor Res, 500R, 1%, 45W, To-252, Thick Film; Resistor Case Style Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging PFC10 TO-252 (DPAK)
Resistance Range 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details