Ohmite Manufacturing Co. Through Hole Resistors TUW5J2R7E

Description
2.7 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
2.7 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TUW5J2R7E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TUW5J2R7E-ND
Through Hole Resistors TUW5J2R7E-ND
2.7 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

2.7 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number TUW5J2R7E-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details