Ohmite Manufacturing Co. Thick Film Resistor TRHP01A8R00F2E

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor - TRHP01A8R00F2E - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
TRHP01A8R00F2E
Thick Film Resistor TRHP01A8R00F2E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Through Hole Resistors - 273-TRHP01A8R00F2E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-TRHP01A8R00F2E-ND
Through Hole Resistors 273-TRHP01A8R00F2E-ND
8 Ohms ±1% 30W Through Hole Resistor Radial Thick Film

8 Ohms ±1% 30W Through Hole Resistor Radial Thick Film

Buy Now Datasheet
Res, 8R, 30W, Thick Film; Resistance Ohmite - 30AH0096 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R, 30W, Thick Film; Resistance Ohmite
30AH0096
Res, 8R, 30W, Thick Film; Resistance Ohmite 30AH0096
RES, 8R, 30W, THICK FILM; Resistance:8ohm; Product Range:TRH Series; Power Rating:30W; Resistance Tolerance:± 1%; Resistor Case / Package:-; Voltage Rating:15kV; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RES, 8R, 30W, THICK FILM; Resistance:8ohm; Product Range:TRH Series; Power Rating:30W; Resistance Tolerance:± 1%; Resistor Case / Package:-; Voltage Rating:15kV; Resistor Technology:Thick Film; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TRHP01A8R00F2E 273-TRHP01A8R00F2E-ND 30AH0096
Product Name Thick Film Resistor Through Hole Resistors Res, 8R, 30W, Thick Film; Resistance Ohmite
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging Radial
Resistance Range 8 ohms 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details