12 Ohms ±1% 10W Through Hole Resistor TO-126-2 Moisture Resistant, Non-Inductive Thin Film
RESISTOR, THIN FILM, 12R0, 1%, TO-126; Resistance:12ohm; Product Range:TNP10 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-126; Voltage Rating:-; Resistor Technology:Thin Film; Product Diameter:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TNP10SC12R0FE-ND | 51AC1302 |
| Product Name | Through Hole Resistors | Resistor, Thin Film, 12R0, 1%, To-126; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | TO-126-2 | TO-126 |
| Resistance Range | 12 ohms | 12 ohms |