Ohmite Manufacturing Co. Thick Film Resistor TRHP01A5R00F2E

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor - TRHP01A5R00F2E - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
TRHP01A5R00F2E
Thick Film Resistor TRHP01A5R00F2E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Res, 5R, 30W, Thick Film; Resistance Ohmite - 30AH0092 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R, 30W, Thick Film; Resistance Ohmite
30AH0092
Res, 5R, 30W, Thick Film; Resistance Ohmite 30AH0092
RES, 5R, 30W, THICK FILM; Resistance:5ohm; Product Range:TRH Series; Power Rating:30W; Resistance Tolerance:± 1%; Resistor Case / Package:-; Voltage Rating:15kV; Resistor Technology:Thick Film; Temperature Coefficient:± 400ppm/°C RoHS Compliant: Yes

RES, 5R, 30W, THICK FILM; Resistance:5ohm; Product Range:TRH Series; Power Rating:30W; Resistance Tolerance:± 1%; Resistor Case / Package:-; Voltage Rating:15kV; Resistor Technology:Thick Film; Temperature Coefficient:± 400ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TRHP01A5R00F2E 30AH0092
Product Name Thick Film Resistor Res, 5R, 30W, Thick Film; Resistance Ohmite
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Configuration Single Resistor
Resistance Range 5 ohms
Tolerance 1 +/- %
Temperature Coefficient 400 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614965-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
View Details
2 suppliers