55W THICK FILM RESISTOR TO-263
55W THICK FILM RESISTOR TO-263
55W THICK FILM RESISTOR TO-263
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 273-TSM552K50FE-TR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | PFC10 |
| Tolerance | 1 +/- % |