Ohmite Manufacturing Co. Through Hole Resistors TUW7J100E

Description
100 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
100 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TUW7J100E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TUW7J100E-ND
Through Hole Resistors TUW7J100E-ND
100 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Safety Wirewound

100 Ohms ±5% 7W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 100 Ohm, 7W, 5%; Resistance Ohmite - 64K7255 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 7W, 5%; Resistance Ohmite
64K7255
Wirewound Resistor, 100 Ohm, 7W, 5%; Resistance Ohmite 64K7255
WIREWOUND RESISTOR, 100 OHM, 7W, 5%; Resistance:100ohm; Product Range:TUW Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Qualification:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 100 OHM, 7W, 5%; Resistance:100ohm; Product Range:TUW Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TUW7J100E-ND 64K7255
Product Name Through Hole Resistors Wirewound Resistor, 100 Ohm, 7W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details