Ohmite Manufacturing Co. Through Hole Resistors TWM3J1K5E

Description
3W CERAMIC MTLOXIDE RESIST.5%
Request a Quote Datasheet
Description
3W CERAMIC MTLOXIDE RESIST.5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-TWM3J1K5E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-TWM3J1K5E-ND
Through Hole Resistors 273-TWM3J1K5E-ND
3W CERAMIC MTLOXIDE RESIST.5%

3W CERAMIC MTLOXIDE RESIST.5%

Buy Now Datasheet
Resistor, Power, 500 Ohm, 3W, 5%; Resistance Ohmite - 64K7546 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 500 Ohm, 3W, 5%; Resistance Ohmite
64K7546
Resistor, Power, 500 Ohm, 3W, 5%; Resistance Ohmite 64K7546
RESISTOR, POWER, 500 OHM, 3W, 5%; Resistance:500ohm; Product Range:TWM Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Wirewound ; Product Diameter:- RoHS Compliant: Yes

RESISTOR, POWER, 500 OHM, 3W, 5%; Resistance:500ohm; Product Range:TWM Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Wirewound; Product Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 273-TWM3J1K5E-ND 64K7546
Product Name Through Hole Resistors Resistor, Power, 500 Ohm, 3W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial Leads; Radial Radial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details