Ohmite Manufacturing Co. Through Hole Resistors TUW5J20RE

Description
20 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
20 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TUW5J20RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TUW5J20RE-ND
Through Hole Resistors TUW5J20RE-ND
20 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

20 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet
Resistor - 134331004 - Radwell International
Willingboro, NJ, United States
Resistor
134331004
Resistor 134331004
5W CERAMIC AXL WIREWOUND 5% / OHMITE / BOX ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

5W CERAMIC AXL WIREWOUND 5% / OHMITE / BOX ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Resistors Resistors
Product Number TUW5J20RE-ND 134331004
Product Name Through Hole Resistors Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT26A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers