Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
27 kOhms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
RES, 27K, 20W, RADIAL, METAL OXIDE; Resistance:27kohm; Product Range:TWM Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TWM20J27KE | 273-TWM20J27KE-ND | 51AH5388 |
| Product Name | Wirewound Resistor | Through Hole Resistors | Res, 27K, 20W, Radial, Metal Oxide; Resistance Ohmite |
| Technology / Construction | Wirewound | MetalOxide | MetalOxide |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Mounting / Packaging | Radial Leads; Radial | Radial Leads; Radial Leaded | |
| Tolerance | 5 +/- % | 5 +/- % |