RESISTOR, THICK FILM, 0.75 OHM, 20W, 5%; Resistance:0.75ohm; Product Range:TK Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:-; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 83K9874 |
| Product Name | Resistor, Thick Film, 0.75 Ohm, 20W, 5%; Resistance Ohmite |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | TO-220 |
| Resistance Range | 0.7500 ohms |